nVent HOFFMAN Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier MB070435PS

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
46T6178
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier 46T6178
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6178
Product Name Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (90 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers