nVent HOFFMAN Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier MB070404PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier - 46T6166 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
46T6166
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier 46T6166
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6166
Product Name Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 4.37 inch (111 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers