nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier MB070403PS

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier
46T6162
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier 46T6162
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6162
Product Name Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 3.7 inch (94 mm)
Depth 3.19 inch (81 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers