nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier MB050504PSCT

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier - 46T6147 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
46T6147
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier 46T6147
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6147
Product Name Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers