nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier MB050503PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:130mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:130mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier - 46T6134 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
46T6134
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier 46T6134
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:130mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:129.8mm; External Width - Metric:130mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6134
Product Name Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
Length 5.11 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.24 inch (57 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM32G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details