nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier MB050403PSCT

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.54"; External Depth - Metric:90mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.54"; External Depth - Metric:90mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier - 46T6131 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
46T6131
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier 46T6131
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.54"; External Depth - Metric:90mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene; Enclosure Type:Multipurpose; External Depth - Imperial:3.54"; External Depth - Metric:90mm; External Height - Imperial:5.11"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6131
Product Name Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers