nVent HOFFMAN Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier MB050403PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier - 46T6126 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
46T6126
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier 46T6126
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6126
Product Name Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
Length 5.11 inch (130 mm)
Width 3.7 inch (94 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
5 suppliers