nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier MB040435PSK

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier
46T6101
Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier 46T6101
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6101
Product Name Enclosure,multipurpose,polystyrene, Gry; Enclosure Type Nvent Hoffman Vynckier
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (90 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details