nVent HOFFMAN Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier MB040435PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier - 46T6094 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
46T6094
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier 46T6094
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6094
Product Name Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details