nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier MB040425PCCT

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier - 46T6087 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
46T6087
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier 46T6087
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Body Color:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6087
Product Name Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details