The Nvent Hoffman wall mount enclosure, part number 84AH4149, is constructed from mild steel and features a grey powder-coated finish. It has an external height of 600 mm, width of 800 mm, and depth of 300 mm. This enclosure is rated IP66, providing protection against dust and water ingress, making it suitable for outdoor applications. It also meets IK10 standards for impact resistance. The enclosure includes a single door with a 130° opening, secured by a customized double-bit lock with an anti-vibration mechanism. The door can be configured for left or right-hand opening. The interior features a mounting plate with vertical markings for easy equipment positioning and is designed to facilitate cable management. The enclosure is delivered with necessary mounting accessories and earthing facilities. Engineers considering this product should note its robust construction and protective ratings, which help minimize the risk of component failure and downtime in various applications.
"ENCLOSURE STEEL 23.62""L X 31.5""W"
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:600mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-MAS0608030R5-ND | 84AH4149 |
| Product Name | Boxes | Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel | Steel; Mild Steel |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 |