nVent Electric Boxes MAS0605015R5

Description
"ENCLOSURE STL 23.62""L X 19.69""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 23.62""L X 19.69""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-MAS0605015R5-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 19.69""W"

"ENCLOSURE STL 23.62""L X 19.69""W"

Buy Now Datasheet
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman - 84AH4142 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
84AH4142
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman 84AH4142
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:600mm; External Width - Metric:500mm; External Depth - Metric:155mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:600mm; External Width - Metric:500mm; External Depth - Metric:155mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-MAS0605015R5-ND 84AH4142
Product Name Boxes Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details