nVent Schroff, Inc. Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman M500400210GE

Description
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman - 80Y3310 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
80Y3310
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman 80Y3310
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80Y3310
Product Name Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
Length 19.69 inch (500 mm)
Width 15.75 inch (400 mm)
Depth 8.27 inch (210 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers