When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:600mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | LWC236016 | 74C6533 |
| Product Name | INLINE Landscape, Type 4 and 12 | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 9 inch (229 mm) | 9.06 inch (230 mm) |
| Width | 24 inch (610 mm) | 23.62 inch (600 mm) |
| Depth | 6 inch (152 mm) | 6.1 inch (155 mm) |
| Material | Steel | Steel; Steel |