nVent Electric INLINE, Type 4X LSC201512SS

Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4X - LSC201512SS - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4X
LSC201512SS
INLINE, Type 4X LSC201512SS
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-LSC201512SS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 200X150X120MM

STAINLESS ENCL. 200X150X120MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number LSC201512SS 1441-LSC201512SS-ND
Product Name INLINE, Type 4X Boxes
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 120-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers