nVent Electric INLINE, Type 4 LHC302515

Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4 - LHC302515 - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4
LHC302515
INLINE, Type 4 LHC302515
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-1517-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 11.811"" L x 9.843"" W (300.00mm x 250.00mm) X 5.906"" (150.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 11.811"" L x 9.843"" W (300.00mm x 250.00mm) X 5.906"" (150.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
19M8445
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 19M8445
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;300X250X150MM;STEEL;LTGRAY - 70066797 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;300X250X150MM;STEEL;LTGRAY
70066797
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;300X250X150MM;STEEL;LTGRAY 70066797
ENCLOSURE;INSTRUMENT ;NEMA 4;HINGED COVER;INLINE;300X250 X150MM;STEEL;LTGRAY

ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;300X250X150MM;STEEL;LTGRAY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC302515 1441-1517-ND 19M8445 70066797
Product Name INLINE, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;300X250X150MM;STEEL;LTGRAY
Length 12 inch (305 mm) 11.81 inch (300 mm)
Width 10 inch (254 mm) 9.84 inch (250 mm)
Depth 6 inch (152 mm) 5.91 inch (150 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers