nVent Electric INLINE, Type 4X LHC252015SS

Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4X - LHC252015SS - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4X
LHC252015SS
INLINE, Type 4X LHC252015SS
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-LHC252015SS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 250X200X150MM

STAINLESS ENCL. 250X200X150MM

Buy Now Datasheet
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman - 06B8131 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman
06B8131
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman 06B8131
ENCLOSURE INSTRUMENT STAINLESS STEEL GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE INSTRUMENT STAINLESS STEEL GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC252015SS 1441-LHC252015SS-ND 06B8131
Product Name INLINE, Type 4X Boxes Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 9.84 inch (250 mm)
Width 8 inch (203 mm) 7.87 inch (200 mm)
Depth 6 inch (152 mm) 5.91 inch (150 mm)
Material Steel - Stainless Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details