nVent Electric Optional Components Selection Table LHC234616

Description
This table shows which optional components will fit the various sizes of INLINE Landscape, Type 4 and 12.
Datasheet
Description
This table shows which optional components will fit the various sizes of INLINE Landscape, Type 4 and 12.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optional Components Selection Table - LHC234616 - nVent Electric
St. Louis Park, MN, United States
Optional Components Selection Table
LHC234616
Optional Components Selection Table LHC234616
This table shows which optional components will fit the various sizes of INLINE Landscape, Type 4 and 12.

This table shows which optional components will fit the various sizes of INLINE Landscape, Type 4 and 12.

Supplier's Site Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 74C6507 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
74C6507
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 74C6507
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:460mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:460mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number LHC234616 74C6507
Product Name Optional Components Selection Table Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Length 9 inch (229 mm) 9.06 inch (230 mm)
Width 18 inch (457 mm) 18.11 inch (460 mm)
Depth 6 inch (152 mm) 6.1 inch (155 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details