nVent Electric Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman LEDD2S35

Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman - 69W1104 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
69W1104
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman 69W1104
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1104
Product Name Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details