nVent Electric Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman LEDD2M35

Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman - 69W1103 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
69W1103
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman 69W1103
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1103
Product Name Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 3.2 volts
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details