nVent Electric Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman LEDD1M35

Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman - 69W1100 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
69W1100
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman 69W1100
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1100
Product Name Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details