nVent Electric Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman LEDA2M35

Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman - 69W1097 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
69W1097
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman 69W1097
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1097
Product Name Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AQWS/D - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 1497-1274-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details