nVent Electric Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman LEDA1S35

Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman - 27W5622 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
27W5622
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman 27W5622
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W5622
Product Name Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details