POWER CORD; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:24VDC; Jacket Color:Black; Product Range:Panelite Series; Cable Length - Imperial:60"; Accessory Type:Power Cord RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 20T1354 |
| Product Name | Power Cord; Connector Type A Nvent Hoffman |
| Approvals | RoHS |