nVent Electric Water-Cooled Air Conditioner LB11-0416-GW010

Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.
Datasheet
Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Air Conditioner - LB11-0416-GW010 - nVent Electric
St. Louis Park, MN, United States
Water-Cooled Air Conditioner
LB11-0416-GW010
Water-Cooled Air Conditioner LB11-0416-GW010
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • R134a earth-friendly refrigerant and RoHS compliant
  • Models for 115 and 230 AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the front panel of the unit
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged.
  • Maximum water usage of 2 GPM at 90 F water intake temperature
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Active Condensate Evaporator Package
  • Harsh Environment Package*
  • Stainless Steel Package*
    • * Consult the factory for availability and catalog number.
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number LB11-0416-GW010
Product Name Water-Cooled Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 4000 BTU/hr (1172 W)
Voltage 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details