nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH423616SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.18m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.18m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6191
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6191
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.18m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.18m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6191
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 46.46 inch (1180 mm)
Width 35.98 inch (914 mm)
Depth 15.98 inch (406 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details