nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH423612SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.15m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.15m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6190
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6190
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.15m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1.15m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6190
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 45.28 inch (1150 mm)
Width 35.98 inch (914 mm)
Depth 12.01 inch (305 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details