nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH202008SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6173
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6173
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6173
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 22.13 inch (562 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers