nVent Electric Flat Cover with Latches, Type 4X HJ1614HWPL2LG

Description
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with solid and window covers. Latches provide easy access and security.
Datasheet
Description
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with solid and window covers. Latches provide easy access and security.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cover with Latches, Type 4X - HJ1614HWPL2LG - nVent Electric
St. Louis Park, MN, United States
Flat Cover with Latches, Type 4X
HJ1614HWPL2LG
Flat Cover with Latches, Type 4X HJ1614HWPL2LG
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with solid and window covers. Latches provide easy access and security.

Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with solid and window covers. Latches provide easy access and security.

Supplier's Site Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 79K6884 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
79K6884
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 79K6884
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:170mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:170mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HJ1614HWPL2LG 79K6884
Product Name Flat Cover with Latches, Type 4X Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 17.32 inch (440 mm)
Width 14 inch (356 mm) 15.31 inch (389 mm)
Depth 6 inch (152 mm) 6.69 inch (170 mm)
Material Fiberglass Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2572 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details