Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with solid and window covers. Latches provide easy access and security.
Hoffman HJ series enclosures feature a flat, overlapping cover design that ensures a secure seal. Available with removable and hinged covers and with stainless steel latches for application flexibility.
Compression moulded fiberglass construction. Overlapping flat solid and window cover models are available. Windows are clear polycarbonate. Type 304 stainless steel piano hinges. Integral mounting brackets. Enclosures protect equipment and operators from indirect electrical contact
External Height = 297 mm
External Width = 246 mm
External Depth = 117mm
External Dimensions = 297 x 246 x 117mm
Body Material = Glass Reinforced Plastic
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Latch
Gland Plate = No
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass;
nVent Electric | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | HJ1210HWPL2LG | 9006489 | 79K6878 |
Product Name | Flat Cover with Latches, Type 4X | Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman | |
Length | 12 inch (305 mm) | 11.69 inch (297 mm) | 13.3 inch (338 mm) |
Width | 10 inch (254 mm) | 9.69 inch (246 mm) | 11.3 inch (287 mm) |
Depth | 5 inch (127 mm) | 4.61 inch (117 mm) | 5.59 inch (142 mm) |
Material | Fiberglass | Glass Reinforced Plastic | Fiberglass; Fiberglass |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures | NEMA Enclosures |