nVent Electric Flat Cover with Screws, Type 4X HJ1210HWLG

Description
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with removable and hinged covers for application flexibility.
Datasheet
Description
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with removable and hinged covers for application flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cover with Screws, Type 4X - HJ1210HWLG - nVent Electric
St. Louis Park, MN, United States
Flat Cover with Screws, Type 4X
HJ1210HWLG
Flat Cover with Screws, Type 4X HJ1210HWLG
Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with removable and hinged covers for application flexibility.

Enclosures feature a flat, overlapping cover design that ensures a more-secure seal. Available with removable and hinged covers for application flexibility.

Supplier's Site Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 79K6877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
79K6877
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 79K6877
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:337.8mm; External Width - Metric:287mm; External Depth - Metric:142mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:337.8mm; External Width - Metric:287mm; External Depth - Metric:142mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HJ1210HWLG 79K6877
Product Name Flat Cover with Screws, Type 4X Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 13.3 inch (338 mm)
Width 10 inch (254 mm) 11.3 inch (287 mm)
Depth 5 inch (127 mm) 5.59 inch (142 mm)
Material Fiberglass Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details