ENCLOSURE, MULTIPURPOSE, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.3mm; External Width - Metric:246mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 69AC5179 |
| Product Name | Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman |
| Length | 14.58 inch (370 mm) |