nVent Electric Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman HH05MS61004

Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman - 69AC5171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
69AC5171
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman 69AC5171
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 69AC5171
Product Name Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
Length 12.33 inch (313 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3507 - Newark, An Avnet Company
Specs
Length 3.9 inch (99 mm)
Width 12.99 inch (330 mm)
Depth 9.09 inch (231 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details