nVent Electric Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman HH05MS35004

Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman - 69AC5170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
69AC5170
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman 69AC5170
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:313.2mm; External Width - Metric:196mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 69AC5170
Product Name Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
Length 12.33 inch (313 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0152 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details