nVent Electric Filter Fan, 395 Cfm, 230Vac, Black; Product Range Nvent Hoffman HF1326413

Description
FILTER FAN, 395 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 395 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 395 Cfm, 230Vac, Black; Product Range Nvent Hoffman - 98Y5686 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 395 Cfm, 230Vac, Black; Product Range Nvent Hoffman
98Y5686
Filter Fan, 395 Cfm, 230Vac, Black; Product Range Nvent Hoffman 98Y5686
FILTER FAN, 395 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes

FILTER FAN, 395 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5686
Product Name Filter Fan, 395 Cfm, 230Vac, Black; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181SLA2N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details