nVent Electric Enclosure Cooling, 395Cfm, 55W; Product Range Nvent Hoffman HF1324414

Description
ENCLOSURE COOLING, 395CFM, 55W; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:162mm; External Height - Imperial:12.8"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 395CFM, 55W; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:162mm; External Height - Imperial:12.8"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 395Cfm, 55W; Product Range Nvent Hoffman - 01AC0585 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 395Cfm, 55W; Product Range Nvent Hoffman
01AC0585
Enclosure Cooling, 395Cfm, 55W; Product Range Nvent Hoffman 01AC0585
ENCLOSURE COOLING, 395CFM, 55W; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:162mm; External Height - Imperial:12.8"RoHS Compliant: Yes

ENCLOSURE COOLING, 395CFM, 55W; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:162mm; External Height - Imperial:12.8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 01AC0585
Product Name Enclosure Cooling, 395Cfm, 55W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details