nVent Electric Filter Fan, 484 Cfm, 115Vac, Black; Product Range Nvent Hoffman HF1316523

Description
FILTER FAN, 484 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 484 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 484 Cfm, 115Vac, Black; Product Range Nvent Hoffman - 98Y5684 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 484 Cfm, 115Vac, Black; Product Range Nvent Hoffman
98Y5684
Filter Fan, 484 Cfm, 115Vac, Black; Product Range Nvent Hoffman 98Y5684
FILTER FAN, 484 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes

FILTER FAN, 484 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:325.1mm; External Width - Metric:326mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5684
Product Name Filter Fan, 484 Cfm, 115Vac, Black; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details