nVent Electric Filter Fan, 159 Cfm, 24Vdc, Black; Product Range Nvent Hoffman HF1024513

Description
FILTER FAN, 159 CFM, 24VDC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 159 CFM, 24VDC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 159 Cfm, 24Vdc, Black; Product Range Nvent Hoffman - 98Y5668 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 159 Cfm, 24Vdc, Black; Product Range Nvent Hoffman
98Y5668
Filter Fan, 159 Cfm, 24Vdc, Black; Product Range Nvent Hoffman 98Y5668
FILTER FAN, 159 CFM, 24VDC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

FILTER FAN, 159 CFM, 24VDC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5668
Product Name Filter Fan, 159 Cfm, 24Vdc, Black; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details