nVent Electric Filter Fan, 159 Cfm, 115Vac, Black; Product Range Nvent Hoffman HF1016513

Description
FILTER FAN, 159 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 159 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 159 Cfm, 115Vac, Black; Product Range Nvent Hoffman - 98Y5664 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 159 Cfm, 115Vac, Black; Product Range Nvent Hoffman
98Y5664
Filter Fan, 159 Cfm, 115Vac, Black; Product Range Nvent Hoffman 98Y5664
FILTER FAN, 159 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

FILTER FAN, 159 CFM, 115VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5664
Product Name Filter Fan, 159 Cfm, 115Vac, Black; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details