nVent Electric Rack Thermal Management - HF1016414 HF1016414

Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775979-HF1016414 Series: HF Type: Fan Specifications: Fan, AC, Square, 159 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3.1 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.69" L x 10.16" W x 10.12" H (119.0mm x 258.0mm x 257.0mm) Introduction Date: June 09, 2016 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775979-HF1016414 Series: HF Type: Fan Specifications: Fan, AC, Square, 159 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3.1 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.69" L x 10.16" W x 10.12" H (119.0mm x 258.0mm x 257.0mm) Introduction Date: June 09, 2016 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - HF1016414 - HF1016414 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - HF1016414
HF1016414
Rack Thermal Management - HF1016414 HF1016414
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775979-HF1016414 Series: HF Type: Fan Specifications: Fan, AC, Square, 159 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3.1 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.69" L x 10.16" W x 10.12" H (119.0mm x 258.0mm x 257.0mm) Introduction Date: June 09, 2016 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 775979-HF1016414
Series: HF
Type: Fan
Specifications: Fan, AC, Square, 159 CFM
Voltage - Input: 115VAC
Shipping Info: Shipped from Digi-Key
Weight: 3.1 lbs (1.4kg)
Categories: Boxes, Enclosures, Racks
Dimension: 4.69" L x 10.16" W x 10.12" H (119.0mm x 258.0mm x 257.0mm)
Introduction Date: June 09, 2016
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number HF1016414
Product Name Rack Thermal Management - HF1016414
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
View Details