AMBUS J-Carrier, Class J fuse holder, clip-on mounting, model with light indicator 110-600 VAC/DC
DIN Rail mountable fuse holders for 30 and 60 A ferrule size UL Class J fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards.
AMBUS J-Carrier is a trademark of Wohner GmbH & Co. KG.
Hoffman AMBUS® J-Carrier DIN Rail mountable fuse holders for 30 A and 60 A J size fuses. Offered in single pole, 2-pole or 3-pole configurations with or without LED open fuse indication. Indicator operates on systems from 110 to 600 V.
Rated current: 30 A / 60 A. IP20 Rated. Touch safe terminals
Current Rating = 60A
Voltage Rating = 600V ac
Number of Poles = 2
Includes Indicator = Yes
Compatible Fuse Length = 60mm
Terminal Type = Wire
Compatible Fuse Sizes = Class J Fuses
Compatible Fuse Diameter = 27mm
Standards Met = CSA, UL 4248
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | HB31924 | 9008081 |
Product Name | AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light | |
Normal Operating Current | 60 amps | 60 amps |