nVent Electric Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman G520826G700

Description
ENCLOSURE COOLING, 8000BTU, 2.344KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 8000BTU, 2.344KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman - 56AC8379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman
56AC8379
Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman 56AC8379
ENCLOSURE COOLING, 8000BTU, 2.344KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

ENCLOSURE COOLING, 8000BTU, 2.344KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8379
Product Name Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details