nVent Electric Air Conditioner, 8000 Btu/h, 230V, Grey; Product Range Nvent Hoffman G520826G060

Description
AIR CONDITIONER, 8000 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 8000 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 8000 Btu/h, 230V, Grey; Product Range Nvent Hoffman - 26X9809 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 8000 Btu/h, 230V, Grey; Product Range Nvent Hoffman
26X9809
Air Conditioner, 8000 Btu/h, 230V, Grey; Product Range Nvent Hoffman 26X9809
AIR CONDITIONER, 8000 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

AIR CONDITIONER, 8000 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 26X9809
Product Name Air Conditioner, 8000 Btu/h, 230V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6401B230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details