nVent Electric FUSION G7?, Type 4, 12 G400300225G

Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet
Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUSION G7?, Type 4, 12 - G400300225G - nVent Electric
St. Louis Park, MN, United States
FUSION G7?, Type 4, 12
G400300225G
FUSION G7?, Type 4, 12 G400300225G
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Supplier's Site Datasheet
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman - 20T1292 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
20T1292
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman 20T1292
WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:225mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:225mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number G400300225G 20T1292
Product Name FUSION G7?, Type 4, 12 Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.75 inch (400 mm)
Width 12 inch (305 mm) 11.81 inch (300 mm)
Depth 9 inch (229 mm) 8.86 inch (225 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435A - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers