nVent Electric Air Conditioner, 6400 Btu/h, 230V, Grey; Product Range Nvent Hoffman G280626G060

Description
AIR CONDITIONER, 6400 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:6400BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 6400 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:6400BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 6400 Btu/h, 230V, Grey; Product Range Nvent Hoffman - 26X9805 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 6400 Btu/h, 230V, Grey; Product Range Nvent Hoffman
26X9805
Air Conditioner, 6400 Btu/h, 230V, Grey; Product Range Nvent Hoffman 26X9805
AIR CONDITIONER, 6400 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:6400BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes

AIR CONDITIONER, 6400 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:6400BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 26X9805
Product Name Air Conditioner, 6400 Btu/h, 230V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details