nVent Electric Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman G280616G802

Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman - 56AC8366 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
56AC8366
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman 56AC8366
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes

ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8366
Product Name Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details