nVent Electric Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman F8848SCSS

Description
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:1.2mm; External Depth - Metric:204mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:1.2mm; External Depth - Metric:204mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5526 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5526
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5526
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:1.2mm; External Depth - Metric:204mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:1.2mm; External Depth - Metric:204mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96Y5526
Product Name Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm)
Width 0.0472 inch (1.2 mm)
Depth 8.03 inch (204 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers