nVent Electric Boxes F4412SCSS

Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet
Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-F4412SCSS-ND - DigiKey
Thief River Falls, MN, United States
WIRE TROUGH TYPE 4X

WIRE TROUGH TYPE 4X

Buy Now Datasheet
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5517 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5517
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5517
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-F4412SCSS-ND 96Y5517
Product Name Boxes Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
NEMA Rating Type 3R NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583151 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.44 inch (189 mm)
Width 4.33 inch (110 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Enclosures, Boxes, & Cases - 135-505 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details