nVent Electric Screw Cover Wiring Trough, NEMA Type 12 F2212SC

Description
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.
Request a Quote Datasheet
Description
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover Wiring Trough, NEMA Type 12 - F2212SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover Wiring Trough, NEMA Type 12
F2212SC
Screw Cover Wiring Trough, NEMA Type 12 F2212SC
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.

This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.

Supplier's Site Datasheet
Boxes - 1441-F2212SC-ND - DigiKey
Thief River Falls, MN, United States
WIRING TROUGH 2.50X2.50X12.00

WIRING TROUGH 2.50X2.50X12.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number F2212SC 1441-F2212SC-ND
Product Name Screw Cover Wiring Trough, NEMA Type 12 Boxes
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
Depth 12 inch (305 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details