ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:1.2mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-F121248SCSS-ND | 96Y5514 |
| Product Name | Boxes | Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel - Stainless | Steel; Steel |
| NEMA Rating | Type 3R | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |